EN
  • EN
  • DE

AT28C256-15JU-T

Part No AT28C256-15JU-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000019-AT28C256-15JU-T
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Ultra Librarian 3D Model Ultra Librarian AT28C256-15JU-T CAD Model

Description

The AT28C256-15JU-T is a high-performance, 256K (32K x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This EEPROM operates at a speed of 150 ns, ensuring quick data access and processing for demanding tasks.

Constructed with advanced CMOS technology, the AT28C256-15JU-T offers a robust storage solution that is both power-efficient and durable. Its 28-pin PLCC (Plastic Leaded Chip Carrier) package ensures a compact footprint, making it ideal for space-constrained applications while providing excellent reliability and environmental endurance.

Key Features:

  • Memory Size: 256K (32K x 8)
  • Speed: 150 ns access time
  • Interface Type: Parallel
  • Supply Voltage: 5V ±10% for read and write operations
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-pin PLCC
  • Endurance: 100,000 write cycles with 10-year data retention

The EEPROM is designed for easy integration into a variety of systems and is well-suited for applications that require frequent or rapid updates of data, such as configuration settings, calibration data, or device state information. Its parallel interface facilitates a straightforward connection to microcontrollers and other digital systems.

One of the notable advantages of the AT28C256-15JU-T is its hardware data protection feature. The device includes a hardware-controlled write protection option that prevents accidental data corruption, ensuring the integrity of your critical data.

Whether you are working on industrial control systems, telecommunications infrastructure, automotive electronics, or consumer devices, the Microchip Technology AT28C256-15JU-T EEPROM offers a dependable and flexible non-volatile memory solution that will help to enhance the performance and reliability of your products.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess