EN
  • EN
  • DE

AT28C256F-15JI

Part No AT28C256F-15JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565523-AT28C256F-15JI
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15JI CAD Model

Description

Microchip Technology AT28C256F-15JI

The AT28C256F-15JI is a high-performance, 256K (32K x 8) parallel EEPROM designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is an ideal storage solution for applications that require data to be updated frequently or where the data must remain intact even after power is turned off.

With a 150 ns access time, the AT28C256F-15JI offers fast read capabilities, making it suitable for high-speed microprocessor systems. Its industrial temperature range and PLCC (Plastic Leaded Chip Carrier) package make it versatile for a wide range of applications, including industrial controls, medical devices, automotive systems, and telecommunications infrastructure.

Key Features:

  • Memory Size: 256K (32K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 5V
  • Package Type: 32-lead PLCC
  • Temperature Range: Industrial (-40°C to +85°C)
  • Endurance: 100,000 write cycles guaranteed
  • Data Retention: 10 years at 125°C

The device supports 5V read and write operations, making it compatible with many microcontrollers and digital systems that operate at this standard logic level. Its high endurance ensures that the memory can be written to repeatedly without failure, up to 100,000 times. Additionally, data retention is guaranteed for a minimum of 10 years, ensuring long-term reliability of the stored information.

AT28C256F-15JI is designed with hardware and software data protection schemes. The hardware features include a write protect pin to prevent inadvertent write or erase cycles. In terms of software, the device includes a JEDEC standard algorithm for write protection, ensuring that the EEPROM is protected against inadvertent writes during power-up or power-down sequences.

In conclusion, the AT28C256F-15JI from Microchip Technology is a robust, reliable, and high-speed EEPROM chip that provides a flexible and durable non-volatile memory solution for a variety of demanding applications. Its fast access time, high endurance, and data retention capabilities, combined with the industrial temperature range and robust package, make it an excellent choice for system designers who require a dependable storage option.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess