EN
  • EN
  • DE

AT28C64B-15DM/883C

Part No AT28C64B-15DM/883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190609-AT28C64B-15DM/883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C64B-15DM/883C CAD Model

Description

Microchip Technology AT28C64B-15DM/883C EEPROM

The AT28C64B-15DM/883C is a high-performance, parallel interface EEPROM produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM model offers a robust storage solution for applications that require fast and reliable non-volatile memory. With its military-grade build and extended temperature range, it is designed to perform under the most demanding conditions.

Key Features

  • Memory Size: The device comes with 64 Kilobits of memory, which is organized as 8K x 8. This provides ample space for storing configuration data, calibration constants, and small application programs.
  • Access Time: It features a fast access time of 150 nanoseconds, which allows for quick data retrieval, enhancing the performance of the overall system.
  • Operating Temperature Range: Engineered for extreme environments, it operates within a military-grade temperature range from -55°C to +125°C, ensuring reliability in a wide array of applications from aerospace to automotive.
  • Endurance: The AT28C64B-15DM/883C is rated for high endurance with at least 100,000 write cycles, guaranteeing a long operational lifespan for the memory.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a stable and reliable storage solution over an extended period.
  • Supply Voltage: It operates at a voltage of 5V, making it compatible with many standard digital systems without the need for level shifting or voltage regulation.
  • Programming: The EEPROM supports parallel programming, allowing for a simple and efficient interface with microcontrollers and other digital systems.
  • Package: The device is available in a 28-pin, hermetically sealed, ceramic dual in-line package (CERDIP), offering robust physical protection and reliability.

Applications

The AT28C64B-15DM/883C is ideally suited for use in applications where ruggedness and durability are paramount. Its fast access time and high reliability make it an excellent choice for critical data storage in avionics, military hardware, space systems, and industrial control systems where consistent performance and data integrity are non-negotiable.

Microchip Technology's commitment to quality ensures that the AT28C64B-15DM/883C EEPROM will meet the stringent requirements of your high-reliability applications, providing a dependable storage solution that you can trust.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess