EN
  • EN
  • DE

AT28C64E-20JI-9

Part No AT28C64E-20JI-9
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046486-AT28C64E-20JI-9
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C64E-20JI-9 CAD Model

Description

The AT28C64E-20JI-9 is a high-performance, 64-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory device offers a significant data storage solution for applications requiring data retention without power. It is particularly suitable for a wide range of applications, from industrial control systems to medical devices, where reliable and durable data storage is crucial.

Key Features:

  • Memory Size: 64Kb (8K x 8)
  • Speed: 200 ns access time, providing swift data retrieval.
  • Operating Voltage: 4.5V to 5.5V, accommodating a standard range of power supplies.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: 32-lead, Plastic J-leaded Chip Carrier (PLCC), offering robustness and ease of integration into various circuit designs.
  • Interface: Parallel interface for straightforward connectivity and data transfer with microcontrollers and other digital systems.
  • Endurance: High write endurance with a minimum of 100,000 write cycles, ensuring long-term reliability for write-intensive applications.
  • Data Retention: Guaranteed data retention for a minimum of 10 years, providing peace of mind for applications where long-term data integrity is essential.

Applications:

  • Embedded systems requiring a reliable non-volatile memory storage
  • Industrial control systems for process and machine control
  • Telecommunication infrastructure for configuration and log storage
  • Medical devices requiring secure and dependable data retention
  • Automotive electronics for storing calibration and diagnostic data

The AT28C64E-20JI-9 from Microchip Technology is a testament to the company's commitment to providing high-quality, durable, and reliable memory solutions. With its robust feature set, this EEPROM is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess