EN
  • EN
  • DE

AT29C020-15PI

Part No AT29C020-15PI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2M PARALLEL 32DIP / 2-Megabit 256K x 8 5-volt Only CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style Through Hole
Manufacturer Package 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Part Number Series AT29C020
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811674-AT29C020-15PI
Ultra Librarian 3D Model Ultra Librarian AT29C020-15PI CAD Model

Description

The AT29C020-15PI is a high-performance, 2-megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of embedded systems. This device is particularly well-suited for applications that require fast and frequent program or data updates, thanks to its efficient erase and program capabilities.

With a memory size of 2 Megabits, the AT29C020-15PI offers ample space for boot code, firmware updates, and data logging. It operates with a 5V power supply, making it compatible with legacy systems and simplifying power management in mixed-voltage designs. The access time of 150 nanoseconds allows for swift read operations, ensuring that your application can retrieve data quickly when it matters most.

This particular model comes in a 32-lead PDIP (Plastic Dual In-line Package) form factor, which is well-regarded for its ease of handling and soldering onto a printed circuit board. The device's pinout is designed for straightforward integration into your system, with minimal external circuitry required.

The AT29C020-15PI supports a wide temperature range, making it suitable for use in environments that are subject to extreme conditions. This durability ensures that the device can reliably retain data and perform in industrial, automotive, and outdoor applications where temperatures can fluctuate significantly.

For design flexibility, this Flash memory chip supports sector erase and byte-by-byte programming. This allows for selective updating of memory contents without the need to erase and reprogram the entire chip, saving time and preserving the lifespan of the memory. Additionally, the AT29C020-15PI features a write protect pin, providing an extra layer of security for critical code and data segments.

To summarize, the Microchip Technology AT29C020-15PI is a robust, high-speed Flash memory solution, ideal for a variety of demanding applications that require reliable data storage and quick access times. With its easy-to-use interface and durable design, it represents an excellent choice for designers looking to incorporate dependable non-volatile memory into their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess