EN
  • EN
  • DE

AT29C1024-12TI

Part No AT29C1024-12TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT29C1024
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565634-AT29C1024-12TI
Ultra Librarian 3D Model Ultra Librarian AT29C1024-12TI CAD Model

Description

The AT29C1024-12TI is a high-performance, 1-megabit Flash memory component manufactured by Microchip Technology, known for its reliability and robustness in various applications. This device offers a large 1Mbit (64K x 16) storage capacity, making it suitable for storing firmware, configuration parameters, or any data that requires quick and frequent updates.

Key Features:

  • High-Speed Access: With a 120 ns access time, it provides rapid read operations, enabling efficient performance for critical applications.
  • Programming Versatility: The AT29C1024-12TI supports byte and page write operations, allowing for flexible programming and updates.
  • Low Power Consumption: It is designed to operate with low power requirements, which is ideal for battery-powered or power-sensitive devices.
  • Extended Temperature Range: This memory chip is operational across an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Endurance: The device offers high write endurance, capable of withstanding a minimum of 10,000 write cycles, ensuring data reliability and longevity.
  • Simple Interface: It features a straightforward parallel interface for easy integration into a wide range of systems.

Applications:

The AT29C1024-12TI is versatile and can be used in a multitude of applications, including:

  • Embedded systems
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Product Specifications:

Parameter Value Memory Size 1Mbit (64K x 16) Access Time 120 ns Operating Temperature -40°C to +85°C Package Type 44-pin TSOP Minimum Write Cycles 10,000

With its blend of speed, capacity, and durability, the Microchip Technology AT29C1024-12TI stands as a reliable choice for designers and engineers looking to implement Flash memory into their next project.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess