EN
  • EN
  • DE

AT29C1024-15TI

Part No AT29C1024-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT29C1024
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565635-AT29C1024-15TI
Ultra Librarian 3D Model Ultra Librarian AT29C1024-15TI CAD Model

Description

Microchip Technology AT29C1024-15TI Flash Memory

The AT29C1024-15TI from Microchip Technology is a high-performance 1-megabit Flash memory device, providing robust storage solutions for a wide array of electronic applications. This integrated circuit is designed with a focus on reliability and speed, making it an ideal choice for systems that require fast access to non-volatile memory.

Key Features

  • Memory Capacity: The device offers a substantial 1 Mbit (128K x 8) of memory, ensuring ample space for firmware storage, boot code, or other critical data.
  • Speed: With an access time of 150 ns, the AT29C1024-15TI delivers quick read operations, contributing to the overall performance efficiency of the systems it is integrated into.
  • Programming Performance: It features a rapid programming algorithm that significantly reduces the time required to update the memory contents, enhancing the productivity of development and production processes.
  • Operating Voltage: The device operates over a wide range of voltages from 4.5V to 5.5V, providing flexibility in various power supply conditions.
  • Package: Encased in a 44-lead TSOP package, the AT29C1024-15TI is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in extreme conditions.
  • Endurance: The Flash memory boasts a high endurance level with a minimum of 10,000 write/erase cycles, ensuring longevity and stability for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 10 years, providing a dependable storage solution over time.

Applications

The AT29C1024-15TI is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of speed, reliability, and durability, the AT29C1024-15TI from Microchip Technology stands out as a superior choice for designers and engineers looking for a dependable Flash memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess