EN
  • EN
  • DE

AT29C1024-70TI

Part No AT29C1024-70TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT29C1024
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565638-AT29C1024-70TI
Ultra Librarian 3D Model Ultra Librarian AT29C1024-70TI CAD Model

Description

Microchip Technology's AT29C1024-70TI Flash Memory

The AT29C1024-70TI is a high-performance 1-megabit Flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This integrated circuit is part of Microchip's extensive range of non-volatile memory products, renowned for their quality and endurance.

With a memory density of 1 Megabit, the AT29C1024-70TI is organized as 64K words of 16 bits each. It operates at a standard 5V power supply, which is typical for many microcontroller-based systems, ensuring compatibility and ease of integration into existing designs. The '-70TI' suffix in the part number indicates a 70 nanosecond access time, highlighting the device's swift performance that is essential for high-speed computing tasks.

One of the standout features of the AT29C1024-70TI is its versatility in read and write operations. It supports page mode read and write operations, which allows for faster data access and processing. This feature is particularly beneficial in applications where speed is critical, such as real-time data logging or complex computation tasks.

The device comes in a robust 44-lead TSOP (Thin Small Outline Package) that is ideal for space-constrained applications. The compact form factor does not compromise on the durability or the performance and makes it suitable for portable and handheld devices.

Moreover, the AT29C1024-70TI is designed with an industry-standard pinout, which makes it a drop-in replacement for many other Flash memory devices. This standardization ensures that designers can easily upgrade their systems without the need for extensive redesigns or board modifications.

For secure data retention, the AT29C1024-70TI features a hardware data protection mechanism. This ensures that the data stored on the device remains safe and unaltered even during adverse conditions, such as power fluctuations or unexpected shutdowns.

In summary, the AT29C1024-70TI from Microchip Technology is a robust, high-speed Flash memory component that offers reliability and performance for a variety of demanding applications. Its easy integration, data protection features, and fast access times make it a top choice for designers looking to incorporate solid-state memory into their products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess