EN
  • EN
  • DE
  • IT

AT30TSE758A-XM8M-T

Part No AT30TSE758A-XM8M-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8MSOP  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
Base Product Number AT30TSE758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT30TSE758A-XM8M-TTR,AT30TSE758A-XM8M-TDKR,1611-AT30TSE758A-XM8M-TCT,1611-AT30TSE758A-XM8M-TCTINACTIVE,1611-AT30TSE758A-XM8M-TTR-ND,1611-AT30TSE758A-XM8M-TTRINACTIVE,1611-AT30TSE758A-XM8M-TDKRINACTIVE,1611-AT30TSE758A-XM8M-TCT-ND,1611-AT30TSE758A-XM8M-TDKR,AT30TSE758A-XM8M-TCT,1611-AT30TSE758A-XM8M-TTR,1611-AT30TSE758A-XM8M-TDKR-ND
Standard Package 5,000
Win Source Part Number 998067-AT30TSE758A-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE758A-XM8M-T CAD Model

Description

The AT30TSE758A-XM8M-T is a precision temperature sensor from Microchip Technology, designed for advanced thermal management solutions in a variety of applications. This sensor is part of Microchip's renowned portfolio of temperature sensors that offer high accuracy and low power consumption, making it ideal for critical and power-sensitive systems.

Key Features

  • High Accuracy: The AT30TSE758A-XM8M-T provides a high level of accuracy, with a typical accuracy of ±0.5°C across the temperature range of -40°C to +125°C. This ensures precise temperature readings for reliable system performance.
  • Wide Temperature Range: With an operational range from -40°C to +125°C, this sensor is versatile enough to handle extreme environmental conditions, making it suitable for industrial, automotive, and consumer applications.
  • Digital Interface: The device features a two-wire, I2C-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy efficiency, the AT30TSE758A-XM8M-T is optimal for battery-operated devices, as it helps extend battery life by consuming minimal power.
  • Small Form Factor: The sensor is housed in an 8-lead UDFN package, providing a compact solution that is easy to incorporate into space-constrained designs.
  • EEPROM Memory: It includes user-programmable EEPROM memory, which can be used to store configuration settings and user-specific data, adding to the flexibility and utility of the device.

Applications

The AT30TSE758A-XM8M-T temperature sensor is suitable for a wide array of applications, including:

  • Computer and server systems
  • Telecommunications equipment
  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Automotive systems
  • Medical and healthcare devices

With its precise temperature monitoring capabilities and robust feature set, the AT30TSE758A-XM8M-T from Microchip Technology is an excellent choice for designers and engineers looking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess