EN
  • EN
  • DE

AT32UC3C0512C-ALZR

Part No AT32UC3C0512C-ALZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C0512C-ALZRTR, AT32UC3C0512CALZR, AT32UC3C0512C-ALZRDKR, AT32UC3C0512C-ALZRCT, AT32UC3C0512C-ALZR-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911926-AT32UC3C0512C-ALZR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C0512C-ALZR CAD Model

Description

The AT32UC3C0512C-ALZR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to meet the needs of a variety of industrial, consumer, and automotive applications. This microcontroller integrates a rich set of features and peripherals that facilitate complex and demanding tasks, making it a versatile choice for designers and engineers.

Key Features:

  • CPU: The AT32UC3C0512C-ALZR is built around a 32-bit AVR32 UC core, running at a maximum frequency of 66 MHz, delivering powerful computing capabilities while maintaining efficiency.
  • Memory: It is equipped with 512KB of in-system self-programmable flash memory, 64KB of SRAM, and 8KB of cache, providing ample space for complex applications and efficient data handling.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB 2.0 full-speed and OTG, USART, SPI, I2C, and CAN, enabling versatile connectivity options for various peripherals and devices.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 32-bit real-time counter ensure precise timing and control for real-time operations and motor control applications.
  • Analog Features: The device includes a 16-channel, 12-bit analog-to-digital converter (ADC) and a 2-channel, 12-bit digital-to-analog converter (DAC), providing accurate analog signal processing capabilities.
  • Advanced Control: The AT32UC3C0512C-ALZR is designed with advanced control features such as a DMA controller and interrupt controller, which enhance performance by offloading data transfer tasks from the CPU.
  • Power Efficiency: With its power-saving modes, including Idle and Power-down, this microcontroller can achieve optimal power efficiency, crucial for battery-operated and power-sensitive devices.
  • Package: The device comes in a 144-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for extensive functionality.

Applications:

The versatility of the AT32UC3C0512C-ALZR makes it an excellent choice for applications such as industrial automation, automotive systems, home automation, medical devices, and complex system controls where performance, connectivity, and power efficiency are essential.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess