EN
  • EN
  • DE

TLV2464CPWRG4

Part No TLV2464CPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 6.4 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 66 dB
Gain Bandwidth Product 6.4 MHz
Input Bias Current 14 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Max Dual Supply Voltage 3 V
Max I/O Voltage 2 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 2.6 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 550 µA
Operating Supply Voltage 3 V
Output Current 80 mA
Output Current per Channel 80 mA
Packaging Tape & Reel
Power Dissipation 720 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 1.6 V/µs
Voltage Gain 109 dB
Win Source Part Number 1008968-TLV2464CPWRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2464CPWRG4 CAD Model

Description

Overview of Texas Instruments TLV2464CPWRG4

The TLV2464CPWRG4 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the requirements of a wide array of applications. This device is part of the TLV246x family of op-amps that are notable for their Rail-to-Rail Input/Output swing, which provides the maximum possible dynamic range at any supply voltage. This makes the TLV2464CPWRG4 an excellent choice for applications that require a wide bandwidth and low noise, while still maintaining power efficiency.

Key Features

  • Rail-to-Rail Input/Output: The TLV2464CPWRG4 can operate with input and output signals that extend to the power supply rails, enhancing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp maintains excellent performance without draining much power, making it suitable for battery-powered devices.
  • Wide Bandwidth: The device boasts a bandwidth of 6.4 MHz, which is ideal for processing signals in audio, data acquisition, and communications systems.
  • High Output Drive: The TLV2464CPWRG4 is capable of delivering a high output current, which allows it to drive heavier loads when necessary.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 6V, providing design flexibility for both single-supply and split-supply applications.

Applications

The versatile nature of the TLV2464CPWRG4 makes it well-suited for a variety of applications, including:

  • Portable and battery-operated electronics
  • Audio processing equipment
  • Active filters
  • Sensor interfaces
  • Data acquisition systems
  • Medical instruments

Packaging and Quality

The TLV2464CPWRG4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is known for its commitment to high-quality standards, and this product is no exception, with rigorous testing to ensure performance and durability.

Whether you are designing a sophisticated medical device or a simple audio amplifier, the TLV2464CPWRG4 from Texas Instruments offers a compelling blend of power efficiency, performance, and versatility to meet your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess