EN
  • EN
  • DE

AT32UC3C1512C-AZR

Part No AT32UC3C1512C-AZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C1512C-AZRTR, AT32UC3C1512C-AZRDKR, AT32UC3C1512C-AZRCT, AT32UC3C1512CAZR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862141-AT32UC3C1512C-AZR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1512C-AZR CAD Model

Description

The Microchip Technology AT32UC3C1512C-AZR is a high-performance, 32-bit AVR microcontroller that is designed for industrial and automotive applications requiring high levels of processing power, reliability, and low power consumption. This microcontroller is based on the AVR32 UC core, which features a rich instruction set and optimized architecture for efficient execution of complex tasks.

Key Features:

  • CPU Speed: The AT32UC3C1512C-AZR operates at a maximum frequency of 66 MHz, delivering robust performance for demanding applications.
  • Memory: It comes equipped with 512KB of internal Flash memory for program storage and 64KB of SRAM, providing ample space for data handling and storage.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB, SPI, I2C, USART, and CAN, making it highly versatile for various communication protocols.
  • Timer/Counter: Multiple 16-bit timer/counters with PWM support are available, enabling precise control for time-sensitive operations.
  • Analog Features: It also includes a 16-channel, 12-bit analog-to-digital converter (ADC) and a 2-channel, 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and devices.
  • Advanced Control: The device supports advanced motor control functions, which are crucial for automotive and industrial automation systems.
  • Operating Voltage: The microcontroller operates within a voltage range of 1.65V to 3.6V, ensuring energy efficiency and compatibility with low-power circuits.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, it is designed to withstand harsh environmental conditions.
  • Packaging: The AT32UC3C1512C-AZR is available in a 144-pin LQFP package, optimizing board space and making it suitable for compact designs.

The AT32UC3C1512C-AZR microcontroller from Microchip Technology is an ideal solution for developers looking to create sophisticated systems that require a balance of power, efficiency, and reliability. Whether it's for advanced automotive control systems, industrial automation, or any application that demands robust performance, this microcontroller provides a solid foundation for your design.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess