EN
  • EN
  • DE

AT34C04-MA5M-T

Part No AT34C04-MA5M-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Part Number Series AT34C04
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810501-AT34C04-MA5M-T
Ultra Librarian 3D Model Ultra Librarian AT34C04-MA5M-T CAD Model

Description

The AT34C04-MA5M-T is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage over a wide range of applications. This EEPROM device utilizes the standard I²C-compatible (2-wire) serial interface, enabling easy integration into existing systems with minimal additional components.

Key Features

  • Memory Size: 4-Kbit (512 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications from low-power handheld devices to industrial control systems.
  • Write Cycle Time: 5 ms max, providing efficient data management and quick write operations.
  • Endurance: 1 million write cycles, ensuring data reliability and longevity of the device.
  • Data Retention: 100 years, offering a durable storage solution.
  • Package: 8-lead MA5M TSSOP, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Temperature Range: -40°C to +85°C, allowing for operation in extreme environments.

Applications

The versatility of the AT34C04-MA5M-T makes it ideal for a broad array of applications, including:

  • Consumer electronics (e.g., wearables, remote controls)
  • Industrial and automation control systems
  • Medical devices
  • Automotive systems
  • Smart metering

Advantages

With its robust design and compatibility with I²C serial interface, the AT34C04-MA5M-T EEPROM from Microchip Technology offers several advantages:

  • Easy integration into existing systems without the need for significant redesign.
  • Low-voltage operation and low power consumption make it suitable for battery-operated devices.
  • High endurance and data retention rates ensure data stability over the device's lifetime.
  • The small package size is advantageous for designs where board space is at a premium.

Microchip Technology's commitment to quality and reliability makes the AT34C04-MA5M-T an excellent choice for designers looking for a non-volatile memory solution that is both durable and easy to use.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7952 $51.6880
155+ $0.6525 $101.1375
240+ $0.6321 $151.7040
330+ $0.6117 $201.8610
425+ $0.5913 $251.3025
570+ $0.5301 $302.1570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess