EN
  • EN
  • DE
  • IT

AT42QT1010-MAHR

Part No AT42QT1010-MAHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSR TOUCH/PROX 1CH 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 14 b
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 378.5μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-UDFN, USON
Win Source Part Number 1019436-AT42QT1010-MAHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT42QT1010-MAHR CAD Model

Description

The AT42QT1010-MAHR is a cutting-edge touch control chip produced by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This innovative product is part of Microchip's QTouch™ series, designed to provide high-performance capacitive touch sensing for a wide range of applications.

Key Features

  • Single-Channel Touch Sensor: The AT42QT1010-MAHR is a single key device featuring a self-contained touch sensing module that requires no external components for operation.
  • Power Efficiency: With its low power consumption, this device is ideal for battery-powered applications. It supports power-saving modes to further extend battery life in portable devices.
  • Auto-calibration: The chip includes an auto-calibration feature for consistent performance over time and under varying environmental conditions.
  • Fast Response Time: Designed for responsiveness, the AT42QT1010-MAHR ensures quick touch detection to improve user experience in interactive systems.
  • Robust Operation: This product is built to withstand and operate reliably in the presence of moisture, dirt, and other environmental factors that typically interfere with capacitive touch sensing.

Applications

The versatility of the AT42QT1010-MAHR makes it suitable for a diverse array of applications. It can be used in:

  • Consumer electronics (e.g., remote controls, gaming devices)
  • Home appliances (e.g., microwaves, washing machines)
  • Industrial controls
  • Automotive interfaces
  • Personal electronics (e.g., wearable devices, mobile accessories)

Technical Specifications

The technical specifications of the AT42QT1010-MAHR include:

  • Operating Voltage Range: 1.8V to 5.5V
  • Interface: No complicated interface programming is required.
  • Package: Available in a compact SOT23-6 package.
  • Temperature Range: Designed to operate over a wide temperature range.

For developers and designers looking to integrate touch capabilities into their projects, the AT42QT1010-MAHR from Microchip Technology offers a reliable, high-performance solution that simplifies the design process and enhances the end-user experience.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4837 $51.9295
85+ $1.2174 $103.4790
130+ $1.1794 $153.3220
180+ $1.1413 $205.4340
230+ $1.1033 $253.7590
305+ $0.9892 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess