EN
  • EN
  • DE
  • IT

AT42QT1245-AUR

Part No AT42QT1245-AUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 24KEY 32TQFP / Capacitive Touch Buttons 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QMatrix™
Package Tape & Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 24
Interface SPI
Resolution 10 b
Voltage - Supply 3V ~ 5V
Current - Supply 6.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AT42QT1245
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337399-AT42QT1245-AUR
Ultra Librarian 3D Model Ultra Librarian AT42QT1245-AUR CAD Model

Description

Microchip Technology's AT42QT1245-AUR Touch Sensor IC

The AT42QT1245-AUR is a state-of-the-art touch sensor IC from Microchip Technology, a leader in microcontroller and analog semiconductors. This innovative component is designed to bring a high level of sensitivity and reliability to touch-based applications. The AT42QT1245-AUR is a perfect solution for designers looking to integrate touch capabilities into their products, with applications ranging from consumer electronics to industrial control panels.

At the heart of this IC is Microchip's patented QTouch® technology, which uses charge-transfer signal acquisition for robust touch sensing. The technology enables the AT42QT1245-AUR to offer excellent immunity to noise and low power consumption, making it suitable for battery-powered applications. With the ability to support up to 24 keys in a single interface, this versatile device can cater to a wide array of design requirements.

The AT42QT1245-AUR operates over a wide voltage range of 1.8V to 5.5V, providing flexibility in various system designs. It also features self-calibration and auto-drift compensation, ensuring consistent performance over time and under changing environmental conditions. This makes the device highly reliable and easy to use, as it minimizes the need for manual recalibration.

For ease of integration, the AT42QT1245-AUR is available in a compact 32-pin QFN package, which is ideal for space-constrained applications. The device communicates via an I²C interface, allowing for simple connection to microcontrollers and other digital systems. Additionally, the IC includes various configurable options such as adjustable sensitivity and power-saving modes, giving developers the ability to tailor the touch experience to their specific needs.

With its robust feature set and Microchip's renowned support and quality, the AT42QT1245-AUR is a top choice for any project requiring reliable and responsive touch sensing. Whether it's for home appliances, portable electronics, or industrial machines, this touch sensor IC stands out as a versatile and efficient component that can elevate the user interface of any product.

You May Also Be Interested in

Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess