EN
  • EN
  • DE

AT45DB041N-SU

Part No AT45DB041N-SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046536-AT45DB041N-SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB041N-SU CAD Model

Description

Microchip Technology AT45DB041N-SU Overview

The AT45DB041N-SU is a 4-megabit, 2.7V minimum, serial-interface Flash memory ideally suited for a wide variety of digital voice, image, program code, and data storage applications. It is manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

This high-density DataFlash® device provides a robust storage solution with a flexible page architecture, enabling optimization for various data types and sizes. It operates through a rapid serial peripheral interface (SPI) compatible bus, which facilitates high-speed data transfers while maintaining low power consumption.

Key Features:

  • Capacity: 4-megabit / 512 kilobytes
  • Voltage Range: 2.7V to 3.6V, ideal for battery-operated systems
  • Flexible Page Size: 264-bytes or 528-bytes, selectable via software commands
  • High-speed Data Transfer: Serial interface supports SPI modes 0 and 3
  • Efficient Programming: Rapid programming with partial and full buffer write options
  • Data Protection: Sector lock-down and chip erase features for data security
  • Endurance: 100,000 write cycles per page minimum
  • Data Retention: 20 years at industrial temperature ranges
  • Operational Temperature Range: Industrial (-40°C to 85°C)

Applications:

The AT45DB041N-SU is versatile and can be used in a variety of applications, including but not limited to:

  • Digital Voice Recorders
  • MP3 Players
  • Digital Cameras
  • GPS Systems
  • Smart Cards
  • Industrial and Medical Instruments

With its high reliability and low power consumption, the AT45DB041N-SU is an excellent choice for designers looking to enhance their products with efficient and dependable non-volatile memory storage.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess