EN
  • EN
  • DE

AT45DB081B-CNI

Part No AT45DB081B-CNI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 8MBIT SPI 20MHZ 8CASON / FLASH Memory IC 8Mbit SPI 20 MHz 8-CASON (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mbit
Memory Organization 264 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-VDFN
Supplier Device Package 8-CASON (6x8)
Base Product Number AT45DB081
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565802-AT45DB081B-CNI
Ultra Librarian 3D Model Ultra Librarian AT45DB081B-CNI CAD Model

Description

The AT45DB081B-CNI is a cutting-edge flash memory device from Microchip Technology, renowned for its reliability and performance in a wide variety of applications. This 8-megabit DataFlash® device operates on a low voltage range, making it an ideal choice for power-sensitive applications. It is designed with the innovative serial interface, which ensures high-speed data transfer rates, making it suitable for a multitude of electronic products that require efficient and fast memory operations.

Key Features:

  • Memory Size: The device boasts an 8-megabit memory capacity, providing ample space for storing firmware, boot code, and data logging information.
  • Serial Interface: Equipped with a Serial Peripheral Interface (SPI), the AT45DB081B-CNI allows for rapid data transfer, which is essential for applications requiring quick read and write operations.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, this device is optimized for low-power consumption, making it an excellent choice for battery-operated devices.
  • Page Size: The memory is organized into pages, with a standard page size of 264 bytes, facilitating flexible and efficient data management.
  • Endurance: High endurance levels are guaranteed, with the device capable of withstanding a minimum of 10,000 write/erase cycles per page, ensuring long-term reliability.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, the AT45DB081B-CNI is suitable for use in harsh environments.

Applications:

The versatility of the AT45DB081B-CNI makes it an excellent choice for a variety of applications, including digital voice storage, image storage for cameras, and as a data buffer for wireless communication devices. Its high-speed operation and robust design also make it suitable for use in smart cards, medical devices, and industrial control systems where data integrity and reliability are paramount.

Package Information:

This device is available in an 8-lead CASON (CNI) package, which is both space-saving and suitable for PCBs with limited real estate, while still providing excellent thermal performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess