EN
  • EN
  • DE

AT45DB161D-MU-2.5

Part No AT45DB161D-MU-2.5
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 50MHZ 8VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (6x5)
Base Product Number AT45DB161
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565811-AT45DB161D-MU-2.5
Ultra Librarian 3D Model Ultra Librarian AT45DB161D-MU-2.5 CAD Model

Description

Microchip Technology AT45DB161D-MU-2.5 DataFlash

The AT45DB161D-MU-2.5 is a high-performance 16-Mbit DataFlash memory device from Microchip Technology, offering a versatile storage solution for a wide array of electronic applications. Engineered for reliability and efficiency, this serial interface Flash memory is an ideal choice for designers looking to enhance their systems with fast data storage and retrieval capabilities.

This particular model boasts a wide operating voltage range of 2.5V to 3.6V, making it suitable for portable and low-power applications. Its small form factor in an 8-lead UDFN package allows for compact board designs, crucial for modern devices where space is at a premium.

Key Features:

  • Capacity: 16-Mbit / 2-Megabyte
  • Operating Voltage: 2.5V to 3.6V
  • Interface: Serial Peripheral Interface (SPI) compatible
  • Page Size: 512/528 bytes to 1024/1056 bytes programmable
  • High-Speed Read: Supports RapidS serial interface for high-speed data access
  • Flexible Erase Options: Sector and block erase capabilities
  • Security: Dedicated memory zones with individual sector protection
  • Endurance: High cycling endurance and data retention
  • Package: Space-saving 8-lead UDFN package

The AT45DB161D-MU-2.5 DataFlash also features a flexible page architecture, which provides a choice between standard DataFlash page size or binary page size (power of 2), enhancing its compatibility with various microcontrollers and systems. The device supports high-speed read operations, enabling efficient data streaming and swift boot code fetching, which is essential for applications that demand quick start-up times.

For security-sensitive applications, the AT45DB161D-MU-2.5 includes dedicated hardware security features. Users can take advantage of the lockable sectors to protect critical code or data, ensuring system integrity and preventing unauthorized access.

With its robust design, the AT45DB161D-MU-2.5 is rated for high endurance, capable of withstanding extensive read and write cycles, and it offers a long data retention period. This durability, combined with its low-power consumption and small package size, makes it an excellent choice for a variety of applications including IoT devices, wearable technology, medical devices, and embedded systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess