EN
  • EN
  • DE

AT49BV040A-90VI

Part No AT49BV040A-90VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 90NS 32VSOP / NOR Flash Parallel 3.3V 4M-bit 512K x 8 90ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769036-AT49BV040A-90VI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV040A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV040A-90VI CAD Model

Description

The AT49BV040A-90VI is a high-performance 4-megabit Flash memory component designed and manufactured by Microchip Technology. This device is known for its reliability and versatility, making it an ideal choice for a wide range of applications that require non-volatile memory storage. With its 90ns access time, it provides a swift response for read operations, which is crucial for time-sensitive tasks.

Key Features:

  • Memory Capacity: The device boasts a 4-megabit storage capacity, which is organized as 512K x 8. This organization allows for efficient data storage and retrieval, suitable for both code and data storage.
  • Access Time: With an access time of 90 nanoseconds, the AT49BV040A-90VI offers high-speed performance that can meet the requirements of demanding applications.
  • Single Voltage Operation: The device operates at a single voltage range of 2.7V to 3.6V, which simplifies power supply design and can contribute to energy savings in battery-operated devices.
  • Endurance: The Flash memory is rated for a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan and reliability over time.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and dependable storage solution for critical data.
  • Package Type: It is offered in a 32-lead TSOP package, which is compact and suitable for space-constrained applications.

Applications:

The AT49BV040A-90VI is versatile enough to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and laptops
  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Industrial control systems

In summary, the Microchip Technology AT49BV040A-90VI offers a robust storage solution with its fast access time, high endurance, and guaranteed long-term data retention. Its single voltage operation and compact packaging make it a practical choice for a multitude of applications that require reliable and non-volatile memory storage.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
Lowest to $8.1612
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess