EN
  • EN
  • DE

AT49BV320T-11TI

Part No AT49BV320T-11TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT PARALLEL 48TSOP  /  FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110 ns 48-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 150µs
Access Time 110 ns
Voltage - Supply 2.65V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 96
Win Source Part Number 1046559-AT49BV320T-11TI
Ultra Librarian 3D Model Ultra Librarian AT49BV320T-11TI CAD Model

Description

Microchip Technology AT49BV320T-11TI Flash Memory

The AT49BV320T-11TI is a high-performance 32-megabit Flash memory component from Microchip Technology, renowned for its reliability and versatility in a wide range of data storage applications. This device is particularly suitable for use in embedded systems where large code or data storage is necessary, such as in automotive electronics, telecommunications, and industrial control systems.

Key Features

  • Memory Capacity: The AT49BV320T-11TI boasts a substantial 32-megabit storage capacity, allowing ample space for firmware, boot code, or user data.
  • Access Time: With an access time of 110 ns (nanoseconds), this flash memory provides rapid read operations, enhancing the performance of time-critical applications.
  • Operating Voltage: The device operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and contributing to overall system power efficiency.
  • Temperature Range: Designed to withstand harsh environments, the AT49BV320T-11TI operates over an industrial temperature range of -40°C to +85°C.
  • Package Type: It comes in a 48-pin TSOP (Thin Small Outline Package) that is surface-mountable, saving valuable board space and allowing for more compact designs.
  • Interface: The memory is designed with a parallel interface for straightforward integration with a wide array of microcontrollers and processors.

Advanced Features

The AT49BV320T-11TI includes advanced features such as sector and block erase capabilities, allowing specific areas of the memory to be erased and reprogrammed without affecting the entire chip. This is particularly useful for applications where data needs to be updated incrementally. Additionally, the device supports a boot block protection feature, ensuring that critical code segments remain secure and unaltered during routine erase and reprogramming operations.

Applications

Given its robustness and high storage capacity, the AT49BV320T-11TI is ideal for applications such as digital engine control units, infotainment systems, advanced driver-assistance systems (ADAS), industrial control systems, and any application requiring reliable and persistent data storage.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess