EN
  • EN
  • DE

AT49BV322D70CUH

Part No AT49BV322D70CUH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046560-AT49BV322D70CUH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV322D70CUH CAD Model

Description

Microchip Technology AT49BV322D-70CUH Flash Memory

The AT49BV322D-70CUH is a high-performance 32-megabit Flash memory component designed and manufactured by Microchip Technology. This device is optimized for a wide range of applications that require fast and reliable non-volatile memory storage. With its advanced features and robust design, it is well-suited for use in telecommunications, automotive, networking, and industrial control systems.

Constructed with a 70ns access time, the AT49BV322D-70CUH ensures swift read operations, enabling efficient data retrieval which is crucial for high-speed computing tasks. Its 32-megabit capacity provides ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles.

The memory chip operates on a single 2.7V to 3.6V power supply, making it compatible with low-voltage systems and contributing to overall power efficiency. This feature is particularly important for battery-operated devices where power conservation is a priority.

One of the standout features of the AT49BV322D-70CUH is its sector erase architecture. The chip is organized into uniform sectors, allowing for flexible data management and efficient erasing and programming operations. This sector-based approach enables partial memory updates without the need to erase and rewrite the entire chip content, saving time and reducing wear on the memory cells.

The device comes in a 48-pin TSOP (Thin Small Outline Package) form factor, which is suitable for space-constrained applications. Its compact size does not compromise its performance or reliability, making it a versatile choice for embedded systems.

Additional features of the AT49BV322D-70CUH include hardware data protection, which guards against inadvertent writes during power transitions, and a program and erase suspend capability, allowing the system to pause these operations and read from other sectors, enhancing the device's flexibility during multitasking operations.

In summary, the Microchip Technology AT49BV322D-70CUH Flash memory is a high-quality, durable, and versatile storage solution that delivers fast access times, low-power operation, and advanced features for efficient data management, making it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess