EN
  • EN
  • DE

AT49F002AN-55VI

Part No AT49F002AN-55VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 55NS 32VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769064-AT49F002AN-55VI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49F002AN-55VI CAD Model

Description

Microchip Technology AT49F002AN-55VI Flash Memory

The AT49F002AN-55VI is a high-performance 2-megabit Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This non-volatile memory device features a 256K x 8 configuration, providing a total storage capacity of 2 megabits, and is designed to operate at a standard 5V power supply, which is typical for many digital circuits, ensuring compatibility with a wide range of applications.

One of the key features of the AT49F002AN-55VI is its fast access time of 55 nanoseconds, which allows for quick read operations, making it suitable for applications that require high-speed data retrieval. This swift performance is essential for use in systems where data throughput and access latency are critical factors, such as in embedded systems, telecommunications, and computing devices.

The device is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and robustness in various environmental conditions. This makes the AT49F002AN-55VI suitable for deployment in a range of industrial and commercial settings where physical space is at a premium, and where the device may be subjected to mechanical stresses or thermal variations.

Furthermore, the AT49F002AN-55VI supports sector erase and program operations, which allows for greater flexibility in data management. Users can erase and program data in specific sectors without affecting the entire memory array, facilitating efficient updates and modifications to stored data. This feature is particularly advantageous in applications where firmware or data sets need to be updated regularly, such as in embedded control systems.

Ease of integration is another advantage of the AT49F002AN-55VI, as it is designed to interface seamlessly with most microprocessors and microcontrollers. Its straightforward memory mapping and control interface ensure that system designers can easily incorporate this Flash memory into their designs without significant hardware or software overhead.

In summary, the Microchip Technology AT49F002AN-55VI Flash memory offers a blend of performance, flexibility, and reliability, making it an excellent choice for a variety of applications that require non-volatile storage solutions.

You May Also Be Interested in

Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess