EN
  • EN
  • DE

AT52BR6408A-85CI

Part No AT52BR6408A-85CI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046589-AT52BR6408A-85CI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT52BR6408A-85CI CAD Model

Description

The Microchip Technology AT52BR6408A-85CI is a high-performance, CMOS static random-access memory (SRAM) device that offers a robust storage solution for a wide range of applications. With its 64K x 8-bit organization, this SRAM provides a total of 512K bits of memory, making it an excellent choice for systems requiring fast access to large amounts of data.

Key Features

  • Memory Size: 512K (64K x 8)
  • Access Time: 85ns, enabling quick data retrieval
  • Operating Temperature: Industrial grade with a range of -40°C to +85°C
  • Package: 28-pin Ceramic Dual In-line Package (C-DIP)
  • Low Power Consumption: Ideal for battery-powered and portable devices
  • Single 5V Power Supply: Simplifies power management in embedded systems

The AT52BR6408A-85CI is designed to meet the stringent requirements of industrial applications, offering reliable performance even in harsh environments. Its fast access time is particularly beneficial in applications where speed is critical, such as real-time computing and high-speed data acquisition.

Applications

This SRAM is suitable for a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

The AT52BR6408A-85CI from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable memory solutions for the electronics industry. Its durable construction, combined with its technical specifications, ensures that it can meet the needs of even the most demanding memory storage requirements.

For designers and engineers looking for a memory component that offers a balance of speed, reliability, and capacity, the AT52BR6408A-85CI is an excellent choice. Microchip Technology's reputation for producing dependable integrated circuits ensures that this SRAM will be a valuable addition to any electronic system.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess