EN
  • EN
  • DE

AT73C204J

Part No AT73C204J
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMT FOR MOBILES 49-BGA / Power Management 49-Pin TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Applications Cell Phone
Operating Supply Current 11μA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 49-TFBGA
Manufacturer Package 49-BGA (5x5)
Win Source Part Number 769079-AT73C204J
Popularity Medium
Supply and Demand Status Limited
Family Name AT73C204
Introduction Date May 02, 1997
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT73C204J CAD Model

Description

Microchip Technology's AT73C204J Integrated Circuit

The AT73C204J is a sophisticated piece of technology from the renowned manufacturer Microchip Technology. This integrated circuit is designed to cater to a wide range of applications that require high reliability and performance. The AT73C204J is part of Microchip's extensive product lineup, which is known for integrating innovative features with robust design to meet the evolving demands of the electronics industry.

Key Features

  • High Performance: The AT73C204J is built to deliver top-notch performance, ensuring efficient operation and compatibility with a variety of applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps in creating designs that are both power-conscious and cost-effective.
  • Durability: Microchip Technology is known for its commitment to durability, and the AT73C204J is no exception, offering a long operational life.
  • Compact Size: The small footprint of the AT73C204J makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the AT73C204J allows it to be used in a variety of sectors including, but not limited to, automotive, industrial, medical, and consumer electronics. Its reliability and performance make it suitable for mission-critical applications where failure is not an option.

Technical Specifications

The technical specifications of the AT73C204J are designed to meet the stringent requirements of modern electronics. Detailed datasheets are available from Microchip Technology to provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and more.

Support and Resources

Microchip Technology offers comprehensive support for the AT73C204J, including technical documentation, application notes, and customer service. Additionally, developers can access a variety of development tools and software to facilitate the integration of the AT73C204J into their projects.

For designers and engineers looking for a reliable and high-performing integrated circuit, the AT73C204J from Microchip Technology is an excellent choice that combines innovation with practicality.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess