Microchip Technology AT80C52X2-MA Microcontroller
The AT80C52X2-MA is a high-performance microcontroller from Microchip Technology, which is designed to offer both versatility and efficiency for a wide range of embedded applications. Built on a CMOS technology, this microcontroller is an enhanced version of the industry-standard 8051 architecture, providing increased speed and functionality while maintaining compatibility with existing 8051-based software.
The AT80C52X2-MA operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. Its clock speed of up to 40 MHz allows for rapid processing and response times, which is critical for time-sensitive tasks. This microcontroller is equipped with 8KB of in-system programmable (ISP) Flash memory, which provides ample space for application code and offers the convenience of in-circuit reprogramming.
With 256 bytes of RAM, the AT80C52X2-MA can handle complex operations and multitasking without compromising performance. The device also features three 16-bit timer/counters, a full-duplex serial channel, and 32 I/O lines, which can be configured to support a variety of peripheral devices. These features enable the microcontroller to interface with sensors, actuators, displays, and other components in embedded systems.
Security is a critical aspect of modern microcontrollers, and the AT80C52X2-MA addresses this with a programmable Watchdog Timer, which helps prevent system failures. Additionally, power-saving modes such as Idle and Power-down modes help conserve energy, extending the life of battery-powered devices.
The AT80C52X2-MA also supports a wide range of external events with its 9 interrupt sources and 4 priority levels, allowing developers to create responsive and interactive systems. Its versatile nature makes it ideal for applications in automation, consumer electronics, automotive, and IoT devices.
Overall, the AT80C52X2-MA microcontroller from Microchip Technology is a robust and reliable choice for designers looking to create sophisticated and power-efficient embedded systems. Its rich feature set and compatibility with the 8051 architecture make it a go-to solution for a multitude of projects.