EN
  • EN
  • DE

AT82000150034T

Part No AT82000150034T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046621-AT82000150034T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT82000150034T CAD Model

Description

The Microchip Technology AT82000150034T is a state-of-the-art microcontroller that is part of the ATmega family, renowned for its high performance and low power consumption. This microcontroller is designed to support a wide range of applications, from industrial control systems to sophisticated consumer electronics, making it a versatile choice for designers and engineers.

Key Features

  • Advanced RISC Architecture: The AT82000150034T features a powerful Advanced RISC (Reduced Instruction Set Computing) architecture that allows for efficient processing and operation at a maximum frequency of 20MHz.
  • Memory Capacity: It comes with ample memory resources, including 8KB of In-System Programmable Flash, 512 Bytes EEPROM, and 1KB SRAM. This ensures enough space for complex programs and data storage.
  • Peripheral Features: This microcontroller is equipped with a range of peripherals such as two 8-bit timer/counters, two 16-bit timer/counter, a range of PWM channels, and six PWM channels, providing versatility in control applications.
  • Communication Interfaces: The AT82000150034T supports multiple communication interfaces, including USART, SPI, and a Two-Wire Serial Interface (TWI), facilitating easy integration with other components and systems.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes, such as Idle and Power-down modes, to ensure minimal power consumption during operation.
  • Robust Security: The device features a programmable Watchdog Timer with separate On-chip Oscillator, providing reliable operation and protection against system failures.

Applications

The AT82000150034T is ideal for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Battery-operated devices

With its rich set of features and capabilities, the Microchip Technology AT82000150034T microcontroller is a reliable and efficient solution for any application that demands high performance and low power consumption.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess