Microchip Technology AT83C26-UL Product Overview
The AT83C26-UL is a versatile and robust smart card interface chip from the renowned manufacturer, Microchip Technology. This integrated circuit is designed to facilitate secure communication between smart cards and microcontrollers or microprocessors in a variety of applications. It is an ideal choice for use in banking systems, security systems, identification, and access control solutions.
Key Features:
- Multiple Interface Support: The AT83C26-UL supports both ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of smart card applications.
- Integrated Voltage Regulator: An onboard voltage regulator allows for a flexible supply voltage, making it suitable for systems with varying power requirements.
- Enhanced Security: The device includes built-in protection features such as short-circuit and thermal protection, safeguarding both the interface and the smart cards during operation.
- Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered devices such as handheld terminals.
- Programmable Clock: The AT83C26-UL features a programmable clock generator that can be adjusted to meet the specific timing requirements of different smart cards.
Applications:
The AT83C26-UL is widely used in various secure electronic systems, including:
- Point of Sale (POS) terminals
- ATM machines
- Electronic payment systems
- Access control systems
- Identification and authentication devices
Technical Specifications:
- Supply Voltage: 2.7V to 6V
- ISO 7816 and EMV level 1 compliant
- Operational Temperature Range: -40°C to +85°C
- Packaging: Available in various package types to suit design requirements
With its robust security features and flexible interfacing capabilities, the Microchip AT83C26-UL is a top-tier choice for developers looking to incorporate smart card technology into their electronic designs. Its reliability and Microchip's commitment to quality make it a dependable component for any smart card interface application.