EN
  • EN
  • DE
  • IT

AT83C51RC2-MC

Part No AT83C51RC2-MC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987199-AT83C51RC2-MC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT83C51RC2-MC CAD Model

Description

The AT83C51RC2-MC is a high-performance microcontroller (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the extensive 8051 family and is designed to offer a perfect blend of power efficiency and functionality, making it an ideal choice for a wide range of applications.

Built upon a single-chip 8-bit architecture, the AT83C51RC2-MC operates at a maximum frequency of 60 MHz, providing a robust platform for applications that require high-speed processing and a variety of I/O options. The device comes with 256 KB of flash memory, which is ample for storing complex programs and data. Additionally, it includes 8 KB of RAM, which allows for efficient data manipulation and temporary data storage.

One of the key features of the AT83C51RC2-MC is its full-duplex enhanced UART, which enables easy serial communication with peripherals and other microcontrollers. It also offers a range of flexible and configurable I/O ports, including 32 I/O lines that can be programmed to meet the specific needs of your application.

The microcontroller supports a wide operating voltage range from 2.7V to 5.5V, making it suitable for battery-operated devices as well as those connected to a power supply. Its power-saving modes, such as idle and power-down modes, further enhance its energy efficiency.

Additional features of the AT83C51RC2-MC include three 16-bit timer/counters, a 10-bit ADC with eight channels, and a programmable counter array (PCA) for handling complex timing tasks. Its on-chip watchdog timer helps ensure system reliability and prevents system hang-ups.

Developers will appreciate the in-system programming (ISP) and in-application programming (IAP) capabilities that make firmware updates straightforward and convenient. The microcontroller also supports a wide range of development tools, including compilers, assemblers, and debuggers, to streamline the development process.

Overall, the AT83C51RC2-MC from Microchip Technology is a versatile and powerful MCU that offers an excellent solution for industrial control, consumer electronics, automotive systems, and much more.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
32KX8, 70NS, 5.0V, 256K Low Power SRAM, Indutrial Temp
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess