EN
  • EN
  • DE

AT86RF215M-ZU

Part No AT86RF215M-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM / RF Transceiver 3V 48-Pin VQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OFDM, O-QPSK
Frequency 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz
Data Rate (Maximum) 2.4Mbps
Power - Output 16dBm
Sensitivity -123dBm
Serial Interfaces SPI
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 5mA ~ 33mA
Current - Transmitting 62mA ~ 64mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 769083-AT86RF215M-ZU
Popularity Medium
Supply and Demand Status Limited
Family Name AT86RF215
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT86RF215M-ZU CAD Model

Description

Microchip Technology's AT86RF215M-ZU: A Versatile RF Transceiver

The AT86RF215M-ZU from Microchip Technology is a sophisticated RF transceiver designed for the demanding requirements of wireless communication systems. It is part of the highly integrated AT86RF series, known for their reliability and performance in RF applications.

Key Features:

  • Dual-Band Operation: This transceiver supports not one but two frequency bands: Sub-1 GHz and 2.4 GHz ISM bands. This dual-band capability allows for flexible deployment in various regions and applications, adhering to regional standards such as ETSI, FCC, and ARIB.
  • Multi-Protocol Support: Designed to handle multiple protocols, the AT86RF215M-ZU is ideal for systems that require interoperability or wish to support different communication standards, including IEEE 802.15.4g, IPv6, and proprietary protocols.
  • High Integration: The transceiver integrates a powerful RF front end, a digital baseband, and a robust microcontroller interface. This level of integration simplifies design and reduces the need for external components, leading to cost savings and a smaller form factor.
  • Energy Efficiency: Power consumption is a critical factor in wireless designs, and the AT86RF215M-ZU excels with its low-power modes and energy-saving features, making it suitable for battery-operated devices and energy-harvesting applications.
  • Robust Data Rates: With support for data rates up to 2 Mbps, this transceiver is capable of handling high-throughput applications, ensuring swift and efficient data transmission for both industrial and consumer use cases.

Applications:

The AT86RF215M-ZU is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Smart Grid and Energy Management
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

In conclusion, the AT86RF215M-ZU from Microchip Technology is a powerful, dual-band RF transceiver that offers exceptional performance, flexibility, and energy efficiency, making it an excellent choice for a variety of wireless communication applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3874 $58.7118
17+ $6.8820 $116.9940
26+ $6.6669 $173.3394
36+ $6.4518 $232.2648
47+ $6.2368 $293.1296
62+ $5.5916 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess