EN
  • EN
  • DE

STLQ020J30R

Part No STLQ020J30R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 200MA 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, FCBGA
Case / Package 4-FlipChip (0.77x0.77)
Family Name STLQ020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19075-1, STLQ020J30R-ND, 497-19075-2, 497-19075-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935462-STLQ020J30R
Ultra Librarian 3D Model Ultra Librarian STLQ020J30R CAD Model

Description

STLQ020J30R Low Dropout Voltage Regulator from STMicroelectronics

The STLQ020J30R is a highly efficient, low dropout (LDO) voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This compact component is engineered to offer a stable and reliable power supply, particularly suitable for battery-powered applications where energy efficiency is paramount.

Boasting an ultra-low dropout of just 250mV at a 200mA load, the STLQ020J30R ensures minimal power loss and is ideal for systems with tight voltage margins. Its output voltage is fixed at 3.0V, providing a precise voltage source for sensitive electronics. With a wide input voltage range from 2.0V to 5.5V, this LDO is versatile and can be used in a variety of applications ranging from portable devices to microcontroller-based systems.

One of the key features of the STLQ020J30R is its low quiescent current of only 0.3µA in shutdown mode and 30µA in operational mode, which significantly extends battery life. This makes it an excellent choice for energy-critical applications such as wearable devices, IoT sensors, and smart home gadgets.

The device is also equipped with several safety features to ensure reliable operation under different conditions. It includes thermal shutdown protection, which prevents damage from overheating, and a current limit function to protect the regulator and the load from excessive current draw. Moreover, the STLQ020J30R is designed to be stable with low ESR ceramic capacitors, providing designers with flexibility in their choice of external components.

Packaged in a tiny 1.2 x 1.3mm flip-chip package, the STLQ020J30R is perfect for space-constrained applications. Its small footprint allows for high-density board layouts, which is essential for modern miniaturized electronics.

In summary, the STLQ020J30R from STMicroelectronics is a top-of-the-line LDO voltage regulator that combines energy efficiency, robust protection features, and compact design, making it an excellent choice for a wide range of low-power applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9853 $54.1915
125+ $0.8084 $101.0500
195+ $0.7832 $152.7240
265+ $0.7579 $200.8435
345+ $0.7326 $252.7470
460+ $0.6569 $302.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,311 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess