EN
  • EN
  • DE

AT88SC0204CA-TH-T

Part No AT88SC0204CA-TH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 2K I2C 4MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Secure Memory 8-TSSOP
Manufacturer Microchip Technology
Series CryptoMemory®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT88SC0204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT88SC0204CA-TH-TCT, 1611-AT88SC0204CA-TH-TTR, 1611-AT88SC0204CA-TH-TTRINACTIVE, 1611-AT88SC0204CA-TH-TDKRINACTIVE, AT88SC0204CA-TH-T-ND, 1611-AT88SC0204CA-TH-TTR-ND, 1611-AT88SC0204CA-TH-TDKR-ND, AT88SC0204CA-TH-TDKR, 1611-AT88SC0204CA-TH-TDKR, AT88SC0204CA-TH-TTR, 1611-AT88SC0204CA-TH-TCT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911978-AT88SC0204CA-TH-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0204CA-TH-T CAD Model

Description

The AT88SC0204CA-TH-T is a sophisticated secure memory integrated circuit (IC) designed and manufactured by the renowned Microchip Technology. This product is part of Microchip's CryptoMemory® series, which is known for its high-security features and versatile applications in various industries including, but not limited to, financial services, access control, and secure identification.

Key Features

  • Capacity: The AT88SC0204CA-TH-T offers a storage capacity of 2 Kbits, which is organized as four 512-bit zones. Each zone can be individually set with its own access rights, providing flexibility and enhanced security for sensitive data.
  • Security: The device boasts a robust set of security features such as a 64-bit cryptographic engine, mutual authentication, encrypted checksum, and an anti-tearing function to protect the integrity of data during power transitions.
  • Endurance: High endurance levels are guaranteed with a minimum of 100,000 write/erase cycles and a data retention period of at least 10 years, ensuring the longevity and reliability of the stored information.
  • Interface: Communication with the AT88SC0204CA-TH-T is achieved through a two-wire serial interface, which is compatible with I2C protocols, making it easy to integrate with most microcontroller units (MCUs).
  • Package: The IC comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, specifically in an 8-lead TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The AT88SC0204CA-TH-T is ideal for applications that require secure data storage and protection against various threats, such as:

  • Secure financial transactions
  • Access control systems
  • Personal identification
  • Prepaid systems
  • Healthcare devices

With its advanced security features and high reliability, the AT88SC0204CA-TH-T from Microchip Technology is an excellent choice for designers and engineers looking to incorporate secure memory solutions into their products.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9886 $59.3160
145+ $0.8112 $117.6240
225+ $0.7859 $176.8275
305+ $0.7605 $231.9525
395+ $0.7352 $290.4040
530+ $0.6590 $349.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess