EN
  • EN
  • DE

AT89C4051-12SI

Part No AT89C4051-12SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LED, POR
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT89C4051
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566075-AT89C4051-12SI
Ultra Librarian 3D Model Ultra Librarian AT89C4051-12SI CAD Model

Description

Microchip Technology AT89C4051-12SI Microcontroller

The AT89C4051-12SI is a versatile and powerful microcontroller produced by Microchip Technology, designed to offer a robust solution for embedded systems. This integrated circuit is a member of the Microchip AT89 family and is particularly well-suited for applications requiring a compact, low-power, and high-performance microcontroller.

With a 12MHz clock speed, the AT89C4051-12SI provides the computational power necessary for a broad range of applications, from simple household gadgets to more complex industrial controls. It is based on the high-performance, fully static, 8-bit CMOS technology and is compatible with the industry-standard MCS-51 instruction set.

This microcontroller comes in a space-saving 20-pin SOIC package, making it ideal for projects where board space is at a premium. The AT89C4051-12SI features 4KB of Flash programmable and erasable read-only memory (PEROM), which allows the device to retain its program memory even when the power is turned off. This makes it an excellent choice for applications that require frequent updates or changes to the firmware without needing external programming devices.

The AT89C4051-12SI is equipped with 128 bytes of RAM, providing sufficient space for temporary data storage during operation. Additionally, it includes two 16-bit timer/counters, a full-duplex serial port, and an array of input/output ports. These built-in peripherals simplify design and reduce the need for additional components, saving both cost and space.

Furthermore, the device supports a wide operating voltage range from 2.7V to 6V, which enables designers to use it in systems with various power supply specifications. Its low power consumption makes it an excellent choice for battery-operated applications.

For design flexibility, the AT89C4051-12SI also includes features such as power-down and idle mode capabilities, which help in extending battery life in portable systems by minimizing power usage when the microcontroller is not actively executing tasks.

In summary, the Microchip AT89C4051-12SI microcontroller is a reliable, cost-effective solution that combines high performance with low power consumption, making it an ideal choice for a wide array of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess