EN
  • EN
  • DE

AT89C5130AUM

Part No AT89C5130AUM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186225-AT89C5130AUM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C5130AUM CAD Model

Description

Microchip Technology's AT89C5130A-UM Product Overview

The AT89C5130A-UM is a sophisticated microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded system applications. This powerful MCU is based on the high-performance 8051 architecture and is specifically tailored for USB applications, offering a seamless integration for developers looking to incorporate USB functionality into their designs.

Key Features

  • High-Performance 8051 Core: The AT89C5130A-UM operates with a fully static 8051 core, capable of running up to 48 MHz, providing a robust platform for processing-intensive applications.
  • Integrated USB Functionality: With an on-chip USB 2.0 Full-speed (12 Mbps) function controller and transceiver, this MCU ensures reliable and fast data transfers, making it ideal for USB-enabled devices.
  • Memory Capacity: It comes with 32K bytes of on-chip Flash memory and 1024 bytes of on-chip XRAM, which is essential for storing firmware and data required by the application.
  • Advanced Peripherals: The device boasts a variety of peripherals including two UARTs, SPI and I²C-bus interfaces, and 40 general-purpose I/O lines, providing excellent interfacing capabilities.
  • Flexible Clock Options: Users can select from multiple clock sources such as an internal programmable counter array and a PLL for clock frequency multiplication, offering versatility in timing-related functions.
  • Power Management: The MCU features power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.

Applications

The AT89C5130A-UM is highly suitable for an array of applications that require robust USB connectivity. These include but are not limited to industrial control systems, PC peripherals, game controllers, medical devices, and any embedded system that benefits from USB interface for communication or control purposes.

Quality and Support

As with all Microchip products, the AT89C5130A-UM is manufactured to the highest quality standards and is backed by Microchip's extensive support network. Developers can access a wealth of resources including datasheets, application notes, and technical support to ensure a successful integration of this MCU into their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess