EN
  • EN
  • DE

QL8X12B-0PL44C

Part No QL8X12B-0PL44C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Description Quicklogic PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086769-QL8X12B-0PL44C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL8X12B-0PL44C CAD Model

Description

The QL8X12B-0PL44C is a member of the QuickLogic QuickRAM family, designed for embedded memory applications. It is a high-speed, low-power static RAM (SRAM) device integrated with programmable logic elements. The 'PL44C' designation indicates that it comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. This device is suitable for applications where embedded memory and custom logic are needed in close proximity.

Applications:

  • Embedded Systems: Used in a variety of embedded systems requiring local memory and control logic.
  • Data Buffering: Provides data buffering and temporary storage in high-speed data processing systems.
  • Look-Up Tables (LUTs): Implements look-up tables for fast function evaluation.
  • Cache Memory: Used as a small cache memory in custom processors or controllers.
  • State Machine Storage: Stores state variables and control information for complex state machines.

Features:

  • Integrated SRAM: Contains an integrated SRAM block for embedded memory.
  • Programmable Logic: Includes programmable logic elements for custom logic functions.
  • High-Speed Access: Offers high-speed memory access for demanding applications.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • 44-Pin PLCC Package: Comes in a 44-pin PLCC package for easy board-level integration.

Benefits:

  • Reduced System Complexity: Simplifies system design by integrating memory and logic into a single device.
  • Improved Performance: Enhances system performance with its high-speed memory access and custom logic capabilities.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Smaller Footprint: Minimizes board space requirements with its compact package.
  • Faster Data Access: Provides faster data access compared to external memory solutions.

Additional Details:

The QL8X12B-0PL44C is programmed using QuickLogic's development tools. The tools support configuration of both the memory and the programmable logic elements. The datasheet provides detailed information on memory size, access times, logic gate count, and power consumption. Ensure proper handling and soldering techniques are used for the PLCC package.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Runic Technology
Lowest to $0.2254
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess