EN
  • EN
  • DE

AT89C5132-ROTUL

Part No AT89C5132-ROTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C513x
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 20MHz
Connectivity IDE/ATAPI, I²C, Memory Card, PCM, SPI, UART/USART, USB
Peripherals I²S, POR, WDT
Number of I/O 44
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.3V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-TQFP (14x14)
Base Product Number AT89C5132
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566087-AT89C5132-ROTUL
Ultra Librarian 3D Model Ultra Librarian AT89C5132-ROTUL CAD Model

Description

The AT89C5132-ROTUL is a sophisticated microcontroller unit (MCU) from Microchip Technology, designed to cater to the increasing demands of embedded systems in modern electronics. This product combines the versatility of a high-performance 8-bit CPU with the functionality of a USB controller, making it an ideal choice for applications that require seamless USB connectivity and robust processing capabilities.

Key Features

  • High-Performance 8-bit CPU: The AT89C5132-ROTUL is built around a powerful 8-bit microcontroller that can handle complex computations and control tasks efficiently.
  • USB Functionality: With an integrated USB 2.0 Full Speed Device, this MCU is perfect for applications that need to communicate with computers or other USB-enabled devices.
  • Memory: It boasts a substantial internal memory, including 32KB of Flash memory for program storage and 1024 bytes of RAM for data processing.
  • Peripherals: The device comes equipped with a range of peripherals, such as two 16-bit timer/counters, a full-duplex UART, and an SPI interface, enhancing its adaptability to various tasks.
  • Power Efficiency: Designed for power-sensitive applications, the AT89C5132-ROTUL features power management modes that help reduce power consumption.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The AT89C5132-ROTUL is suitable for a wide array of applications, such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Communication equipment
  • Automotive systems

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The AT89C5132-ROTUL is no exception and is backed by Microchip's extensive technical support network and robust product longevity program, ensuring that designers can incorporate this MCU into their products with confidence.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess