EN
  • EN
  • DE

TPS2211APWR

Part No TPS2211APWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA POWER SWITCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Win Source Part Number 055454-TPS2211APWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211APWR CAD Model

Description

The TPS2211APWR is a versatile and robust integrated power-distribution switch designed by Texas Instruments (TI), a leader in semiconductor solutions. This component is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) and is particularly engineered for managing power distribution in USB and other hot-swap applications.

Key Features:

  • Dual-Slot Power Management: The TPS2211APWR is capable of controlling power to two slots simultaneously, making it ideal for dual-port USB hubs and other applications requiring multiple power channels.
  • Programmable Current Limit: It offers a programmable current limit feature, which allows designers to set the maximum current for each slot, preventing damage to the device due to overcurrent conditions.
  • Thermal Protection: The device includes thermal shutdown protection that disables the power switch in the event of excessive heat, ensuring the safety and longevity of both the switch and the system it protects.
  • Under-Voltage Lockout (UVLO): The TPS2211APWR is equipped with UVLO to ensure that the device operates at adequate power levels, thereby preventing malfunction due to low voltage conditions.
  • Fast Transient Response: This power switch is designed to respond quickly to transient loads, providing stable power supply to sensitive components.

Applications:

The TPS2211APWR is suitable for a wide range of applications, including:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Notebook Computers
  • Desktop Computers
  • Port Replicators and Docking Stations

With its advanced features, the TPS2211APWR provides a reliable power management solution for complex electronic devices. Its programmable current limit and fast transient response make it an excellent choice for designers looking to enhance the safety and performance of their USB interfaces and power distribution systems.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or consult the TPS2211APWR datasheet.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2910 $51.6400
95+ $1.0593 $100.6335
150+ $1.0262 $153.9300
205+ $0.9931 $203.5855
265+ $0.9600 $254.4000
350+ $0.8607 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess