EN
  • EN
  • DE

AT89C51AC3-S3SUM

Part No AT89C51AC3-S3SUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 60MHz
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-PLCC (19.2x19.2)
Win Source Part Number 1019725-AT89C51AC3-S3SUM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51AC3-S3SUM CAD Model

Description

Microchip Technology's AT89C51AC3-S3SUM

The AT89C51AC3-S3SUM is a powerful microcontroller from Microchip Technology, designed to offer a high-performance solution for embedded systems. This device is based on the industry-standard 80C51 microcontroller architecture, which ensures compatibility with a wide range of applications and software tools. With its enhanced features and capabilities, the AT89C51AC3-S3SUM is an ideal choice for automation, industrial control, and other sophisticated electronic systems.

Key Features:

  • High-Performance 8-bit CPU: The device operates with a fully static operation up to 60 MHz, providing the computational power necessary for complex tasks.
  • Large Memory Capacity: It comes with 64K bytes of Flash memory and 2048 bytes of RAM, suitable for robust applications that require ample program and data storage.
  • Dual Data Pointer: A feature that allows for efficient data transfer and manipulation, which is crucial for time-sensitive operations.
  • 10-bit ADC: An integrated 10-bit analog-to-digital converter with eight channels enables the microcontroller to interface with analog sensors and devices directly.
  • PWM Channels and Capture/Compare: These features allow for precise control in applications such as motor control and other real-time adjustments.
  • Enhanced UART: The enhanced universal asynchronous receiver-transmitter supports serial communication with various peripherals and other microcontrollers.
  • Multiple Timers/Counters: With three 16-bit timers/counters, the AT89C51AC3-S3SUM can manage multiple time-dependent tasks simultaneously.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features provide flexibility for firmware updates and application modifications without the need for additional hardware.
  • Watchdog Timer: An on-chip watchdog timer helps to maintain system integrity and prevent malfunctions due to software errors.

The AT89C51AC3-S3SUM also includes a full-duplex enhanced UART with framing error detection and automatic address recognition, increasing its reliability in communication-intensive applications. With its versatile set of peripherals, the microcontroller can handle a diverse range of interfaces, from simple GPIOs to advanced communication protocols like SPI and I²C.

Overall, the AT89C51AC3-S3SUM from Microchip Technology is a robust and versatile microcontroller that can serve as the heart of your next embedded project, providing both the performance and the features necessary to meet the demands of modern electronic applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess