EN
  • EN
  • DE

MCIMX6L2EVN10AA

Part No MCIMX6L2EVN10AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SL 1.0GHZ 432MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Manufacturer NXP
Series i.MX6SL
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 432-TFBGA
Case / Package 432-MAPBGA (13x13)
Family Name MCIMX6
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 320
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884016-MCIMX6L2EVN10AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6L2EVN10AA CAD Model

Description

Introducing the MCIMX6L2EVN10AA from NXP

Discover the power and versatility of the MCIMX6L2EVN10AA, a high-performance, energy-efficient processor from NXP Semiconductors. This powerhouse is part of the i.MX 6DualLite family, designed to deliver a rich multimedia experience and reliable computing in various applications.

Key Features

  • Advanced Processing Core: At the heart of the MCIMX6L2EVN10AA lies a dual-core ARM Cortex-A9 processor, which operates at a speed of up to 1 GHz. This provides the computational muscle necessary to handle complex tasks and graphics with ease.
  • Integrated Graphics: The processor includes an integrated 2D and 3D graphics engine, providing stunning visual capabilities for applications requiring high-quality graphics, such as gaming consoles, digital signage, and advanced human-machine interfaces (HMIs).
  • Enhanced Multimedia Support: With full HD video processing, the chip can deliver crisp and clear video content, making it ideal for multimedia applications including streaming devices, smart TVs, and portable media players.
  • Connectivity Options: A wide range of connectivity options are available, including high-speed USB 2.0, Gigabit Ethernet, and various other interfaces for connecting peripherals and other devices.
  • Flexible Memory Interface: It supports DDR3, DDR3L, LPDDR2, and other memory types, providing flexibility in system design and ensuring compatibility with a variety of memory components.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCIMX6L2EVN10AA is suitable for battery-powered devices, reducing power consumption without compromising performance.

Applications

The MCIMX6L2EVN10AA's robust feature set makes it an excellent choice for a wide array of applications. Its capability to handle intensive multimedia tasks and support for multiple high-speed interfaces make it well-suited for industrial control systems, automotive infotainment, smart home devices, and healthcare equipment.

Reliability and Support

NXP is known for its commitment to quality and long-term support. The MCIMX6L2EVN10AA benefits from this reputation, ensuring that you receive a product that not only meets the current demands of your applications but also provides a path for future development and innovation.

Whether you're designing the next generation of interactive kiosks or upgrading a network of digital displays, the MCIMX6L2EVN10AA offers the reliability, performance, and flexibility you need to bring your products to the forefront of technology.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess