EN
  • EN
  • DE

AT89C51SDN2C1LA

Part No AT89C51SDN2C1LA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046651-AT89C51SDN2C1LA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C51SDN2C1LA CAD Model

Description

Microchip Technology AT89C51SDN2C1LA Microcontroller

The AT89C51SDN2C1LA is a high-performance microcontroller from Microchip Technology, designed to offer a robust set of features for embedded systems requiring low power consumption and high-speed processing. This microcontroller is based on the industry-standard 80C51 microcontroller architecture, which ensures compatibility with a wide range of applications and software tools.

At the heart of the AT89C51SDN2C1LA is a powerful 8-bit CPU that operates at up to 60 MHz, providing the computational power needed for complex tasks. The device includes 64KB of Flash memory, which is ideal for storing application code, and 2048 bytes of RAM for data processing. The Flash memory comes with an In-System Programming (ISP) feature, which allows for easy firmware updates and code modifications without the need for additional programming hardware.

One of the standout features of this microcontroller is its dual data pointer architecture, which greatly enhances data transfer rates and processing efficiency. Additionally, the AT89C51SDN2C1LA is equipped with a wide range of peripherals, such as:

  • Four 8-bit I/O ports, allowing for flexible interfacing with external devices.
  • Three 16-bit timer/counters, which can be used for event counting, pulse generation, and time-based operations.
  • A full-duplex serial port, facilitating serial communication with other microcontrollers, computers, or peripherals.
  • An on-chip watchdog timer, ensuring system reliability by resetting the microcontroller in case of software malfunctions.

For enhanced security, the AT89C51SDN2C1LA features a Programmable Counter Array (PCA), which can be used for hardware watchdog functions, PWM generation, and other complex timing tasks. The microcontroller also supports Power-down and Idle modes, which help minimize power consumption during periods of inactivity, making it an excellent choice for battery-operated devices.

With its versatile set of features and robust design, the Microchip Technology AT89C51SDN2C1LA microcontroller is perfectly suited for a wide range of applications, including industrial control systems, consumer electronics, automotive applications, and IoT devices. Its ease of use and reliability make it a go-to solution for developers looking to create high-performance, power-efficient products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess