EN
  • EN
  • DE

AT89LP51IC2-20AAU

Part No AT89LP51IC2-20AAU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP / 8051 89LP Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.375K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number AT89LP51
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT89LP51IC2-20AAU,AT89LP51IC220AAU
Standard Package 160
Win Source Part Number 1322711-AT89LP51IC2-20AAU
Ultra Librarian 3D Model Ultra Librarian AT89LP51IC2-20AAU CAD Model

Description

Microchip Technology AT89LP51IC2-20AAU

The AT89LP51IC2-20AAU is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This 8-bit microcontroller is based on the industry-standard MCS-51 instruction set and is optimized for low-power consumption and high-speed processing, making it an ideal choice for a wide range of applications.

Operating at a frequency of up to 20MHz, the AT89LP51IC2-20AAU provides users with fast instruction execution, which can be critical for time-sensitive tasks. The device is equipped with 64KB of flash memory, which is both programmable and reprogrammable, allowing for flexible and convenient in-system or on-the-go updates to the firmware.

This microcontroller also boasts a robust set of features to support a variety of functions:

  • RAM: 2048 bytes of on-chip RAM ensure ample space for data storage and manipulation.
  • I/O Ports: Four 8-bit I/O ports and an additional 4-bit port provide a total of 36 pins for interfacing with peripherals, sensors, and other components.
  • Timers/Counters: Three 16-bit timer/counters enhance the capability to manage time-related events and counting functions.
  • Serial Communication: A full-duplex serial port facilitates serial communication protocols, such as UART, for connectivity with other microcontrollers, computers, or network modules.
  • Interrupt System: With 9 interrupt sources and 4 priority levels, the AT89LP51IC2-20AAU can handle multiple external and internal interrupts efficiently.
  • Power Management: Power-saving modes, including Idle and Power-down modes, help to reduce energy consumption when the microcontroller is not in active use.

The AT89LP51IC2-20AAU is available in a 44-lead TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for comprehensive connectivity. Its compatibility with the MCS-51 instruction set also ensures that developers have access to a wealth of existing resources and tools to accelerate development.

Overall, the AT89LP51IC2-20AAU from Microchip Technology is a reliable and capable microcontroller that offers a balanced mix of performance, power efficiency, and advanced features, making it an excellent choice for designing sophisticated embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess