EN
  • EN
  • DE

AT89LP51RB2-20PU

Part No AT89LP51RB2-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features 8051 series Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 40-PDIP
Manufacturer Microchip Technology
Series 89LP
Package Tube
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name AT89LP51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT89LP51RB2-20PU, AT89LP51RB220PU, 1611-AT89LP51RB2-20PU-ND, 1611-AT89LP51RB2-20PUINACTIVE
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911989-AT89LP51RB2-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP51RB2-20PU CAD Model

Description

Microchip Technology AT89LP51RB2-20PU Microcontroller

The AT89LP51RB2-20PU is a high-performance microcontroller from Microchip Technology, designed to offer a seamless integration for a wide range of embedded applications. This microcontroller is part of the AT89 series, which is renowned for its low power consumption, robust instruction set, and versatile features that make it ideal for industrial control systems, consumer electronics, and IoT devices.

Key Features

  • Core Processor: The AT89LP51RB2-20PU is built around an 8051 core, which operates at a speed of up to 20MHz, delivering the computational power needed for complex tasks without compromising on energy efficiency.
  • Memory: It comes equipped with 16KB of Flash memory, allowing ample space for program storage, and 1KB of RAM for data processing, which is essential for applications requiring quick data manipulation and storage.
  • Peripherals: A range of integrated peripherals enhance the microcontroller's capabilities. These include a 10-bit ADC (Analog to Digital Converter), PWM (Pulse Width Modulation) channels, and multiple I/O ports for versatile connectivity options.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, making it suitable for both battery-powered and mains-connected applications.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, the AT89LP51RB2-20PU is resilient and can function reliably in extreme environments.
  • Packaging: The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and can be easily handled for through-hole mounting on printed circuit boards.

Applications

The AT89LP51RB2-20PU is a versatile component that can be used in a multitude of applications. Its robust feature set makes it suitable for:

  • Automotive systems
  • Home automation
  • Industrial control units
  • Smart sensors and monitoring systems
  • Consumer electronics
  • Embedded systems for IoT devices

Microchip Technology's commitment to quality ensures that the AT89LP51RB2-20PU microcontroller is a reliable and cost-effective choice for designers and engineers looking to develop advanced electronic systems with stringent power and space constraints.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess