Product Overview: AT89LP52-20AU by Microchip Technology
The AT89LP52-20AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This microcontroller is part of the AT89 series, which is renowned for its robust architecture, low power consumption, and versatile feature set. The 'LP' in its name stands for low power, indicating that this device is optimized for energy efficiency.
Key Features:
- Core: An 8-bit 8051 microcontroller core that operates at up to 20 MHz, providing a solid balance between processing power and power consumption.
- Memory: Comes with 8K bytes of Flash programmable and erasable read-only memory (PEROM) and 256 bytes of RAM, suitable for storing code and handling data operations.
- I/O Pins: Features 32 programmable I/O lines, which allows for flexible interfacing with peripheral devices and external components.
- Timers: Equipped with three 16-bit timer/counters, which can be used for a variety of timing, counting, and event management tasks.
- Serial Communication: Includes a full-duplex serial port that can be used for serial communication protocols, enhancing connectivity options.
- Operating Voltage: Supports an operating voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
- Packaging: Available in a 44-lead TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
Applications:
The AT89LP52-20AU is ideal for applications that require a combination of low power consumption, high integration, and versatile interfacing options. Common uses include industrial control systems, home automation, consumer electronics, automotive systems, and battery-operated devices.
Why Choose the AT89LP52-20AU?
Microchip Technology's AT89LP52-20AU offers a unique blend of energy efficiency, processing power, and robustness, making it an excellent choice for designers looking to optimize their embedded systems. With its extensive set of peripherals and support for a wide range of operating conditions, the AT89LP52-20AU is a versatile microcontroller that can meet the demands of complex and varied applications.