EN
  • EN
  • DE

AT89LP828-20PU

Part No AT89LP828-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28DIP  /  8051 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 768 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number AT89LP828
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT89LP82820PU
Standard Package 14
Win Source Part Number 1024858-AT89LP828-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP828-20PU CAD Model

Description

Microchip Technology AT89LP828-20PU

The AT89LP828-20PU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This 8-bit MCU is based on the industry-standard 8051 instruction set, providing a familiar architecture that is both powerful and easy to use. With a wide operating voltage range and a robust feature set, the AT89LP828-20PU is suitable for a vast array of applications, from industrial control to consumer electronics.

Key Features

  • CPU Speed: The device operates at a maximum frequency of 20MHz, providing a balance between speed and power consumption.
  • Program Memory: It comes with 8KB of flash memory, allowing ample space for application code and data storage.
  • RAM: The microcontroller includes 512 bytes of RAM, ensuring efficient handling of temporary data and stack operations.
  • I/O Pins: It features 32 programmable I/O lines that are highly flexible and can be used for a variety of digital interfacing needs.
  • Power Efficiency: With its low-power design, the AT89LP828-20PU is optimized for battery-operated and power-sensitive applications.
  • Operating Voltage: The microcontroller supports an operating voltage range from 2.7V to 5.5V, making it adaptable to different power supply levels.
  • Timers: Multiple 16-bit timers/counters are included, suitable for time-related tasks such as pulse generation and event counting.
  • Communication Peripherals: It provides a range of communication interfaces, including UART/USART, SPI, and I²C, for easy integration with other devices and peripherals.

Applications

The AT89LP828-20PU microcontroller is ideal for a wide range of applications. Its versatility makes it well-suited for:

  • Home automation systems
  • Industrial control systems
  • Battery management
  • Consumer electronics
  • Automotive applications
  • Security systems

With its combination of performance, power efficiency, and extensive I/O capabilities, the Microchip Technology AT89LP828-20PU is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess