EN
  • EN
  • DE

AT89S825224PUAT89S825224PI

Part No AT89S825224PUAT89S825224PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046664-AT89S825224PUAT89S825224PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89S825224PUAT89S825224PI CAD Model

Description

The AT89S825224PU and AT89S825224PI from Microchip Technology are high-performance, low-power microcontrollers based on the 8-bit AVR enhanced RISC architecture. These microcontrollers are designed to deliver a perfect blend of power efficiency and processing capability, making them ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, these microcontrollers offer exceptional performance in relation to their clock speed.
  • High Code Efficiency: The devices are capable of executing instructions quickly and efficiently, leading to reduced power consumption and increased battery life in portable applications.
  • Memory: Equipped with ample on-chip memory, including Flash program memory for non-volatile data storage, SRAM for volatile data storage, and EEPROM for data that must be retained during power-off scenarios.
  • Peripheral Features: These microcontrollers come with a variety of built-in peripherals such as timers, counters, UART for serial communication, and SPI for high-speed data transfer.
  • Operating Voltage: They operate within a wide range of voltages, accommodating various power supply specifications and ensuring flexibility in system design.
  • Speed Grades: The devices are available in multiple speed grades, allowing designers to choose the appropriate operating frequency for their specific application requirements.
  • Temperature Range: The industrial temperature range makes these microcontrollers suitable for operation in harsh environments, ensuring reliable performance under extreme conditions.

Applications:

The AT89S825224PU and AT89S825224PI are versatile components that can be used in a wide array of applications. These include but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With their robust feature set and Microchip's reputation for quality, the AT89S825224PU and AT89S825224PI microcontrollers are excellent choices for designers looking to balance power and performance in their next embedded system project.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess