EN
  • EN
  • DE

AT90CAN64-16AU

Part No AT90CAN64-16AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90CAN
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number AT90CAN64
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566182-AT90CAN64-16AU
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-16AU CAD Model

Description

Microchip Technology AT90CAN64-16AU Microcontroller

The AT90CAN64-16AU is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded control systems. This microcontroller is based on the AVR® 8-bit architecture and is particularly suitable for automotive and industrial applications due to its integrated CAN (Controller Area Network) interface, which allows for reliable communication in environments with high levels of electrical noise.

The AT90CAN64-16AU operates at a maximum frequency of 16MHz and is equipped with 64KB of in-system self-programmable flash memory, ensuring ample space for complex applications. It also features 2KB of EEPROM and 4KB of internal SRAM, providing robust data storage and working memory options for various tasks.

One of the key features of this microcontroller is its advanced CAN controller, which supports the CAN 2.0A and 2.0B protocols, as well as a broad range of baud rates for versatile networking capabilities. It is capable of handling up to 15 message objects, making it an excellent choice for sophisticated communication tasks.

The AT90CAN64-16AU also boasts a rich set of peripherals, including:

  • Six flexible Timer/Counters with compare modes
  • One 10-bit ADC with up to 8 channels
  • One 10-bit DAC for analog output
  • Multiple PWM channels
  • SPI and I2C interfaces for multi-master communication
  • USART for serial communication
  • External Interrupts for responsive interaction with external events

Moreover, the microcontroller supports a wide voltage range of 2.7V to 5.5V, making it adaptable to various power supply conditions. Its power-saving features, including Idle and Power-down modes, help in reducing power consumption for battery-powered applications.

The AT90CAN64-16AU is available in a 64-pin TQFP (Thin Quad Flat Package), ensuring a compact footprint for space-constrained designs. With its robust feature set, this microcontroller is an ideal choice for engineers looking to implement CAN-based communication in their projects while benefiting from the efficiency and ease-of-use provided by the AVR architecture.

For development support, Microchip offers a comprehensive suite of tools, including software libraries, development boards, and programming interfaces, to streamline the design process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1617 $60.8085
11+ $9.9788 $109.7668
16+ $9.6670 $154.6720
22+ $9.3551 $205.8122
28+ $9.0433 $253.2124
38+ $8.1078 $308.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess