EN
  • EN
  • DE

AT90PWM1-16MU

Part No AT90PWM1-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)
Manufacturer Microchip Technology
Series AVR® 90PWM Lighting
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (7x7)
Family Name AT90PWM1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90PWM1-16MUCT, AT90PWM1-16MUTRINACTIVE, AT90PWM1-16MUTR-ND, AT90PWM1-16MUTR, AT90PWM1-16MUCT-ND, AT90PWM1-16MUDKR-ND, AT90PWM1-16MUDKRINACTIVE, AT90PWM116MU, AT90PWM1-16MUDKR
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912002-AT90PWM1-16MU
Ultra Librarian 3D Model Ultra Librarian AT90PWM1-16MU CAD Model

Description

Microchip Technology AT90PWM1-16MU

The AT90PWM1-16MU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, featuring advanced RISC architecture. This product is specifically designed to offer an efficient solution for motor control applications, particularly for those requiring Pulse Width Modulation (PWM) such as brushless DC motor control, AC induction motor control, and a variety of other applications that demand precise PWM signal generation.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general purpose working registers, the AT90PWM1-16MU operates at up to 16 MIPS throughput at 16MHz, ensuring a high level of performance for complex operations.
  • High-Endurance Non-volatile Memory Segments: The device includes 8KB of in-system self-programmable flash, 512 Bytes EEPROM, and 512 Bytes SRAM, allowing for robust data storage and retention.
  • Peripheral Features: It boasts a range of peripherals, including an 8-channel, 10-bit ADC, a programmable serial USART, and two flexible 16-bit timer/counters with compare modes and PWM.
  • Dedicated Motor Control Features: The AT90PWM1-16MU offers features like Power Stage Controller with complementary PWM outputs, dead-time generation, and fault protection for advanced motor control.
  • Power Efficiency: This microcontroller supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, which significantly reduce power consumption.
  • Operating Conditions: It operates between 2.7-5.5V, across a temperature range of -40°C to 85°C, making it suitable for various environmental conditions.

Applications

The versatility of the AT90PWM1-16MU makes it ideal for a wide range of applications, especially those requiring accurate PWM for motor control. It is particularly well-suited for:

  • Brushless DC motor control
  • AC induction motor control
  • Battery-operated tools
  • Home appliances
  • Automotive applications
  • Industrial automation

Overall, the Microchip Technology AT90PWM1-16MU microcontroller is a powerful component that provides high efficiency, reliability, and precision for demanding motor control applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess