EN
  • EN
  • DE

AT90PWM81-16SN

Part No AT90PWM81-16SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90PWM Lighting
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT90PWM81
Standard Package 99 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566202-AT90PWM81-16SN
Ultra Librarian 3D Model Ultra Librarian AT90PWM81-16SN CAD Model

Description

Microchip Technology's AT90PWM81-16SN

The AT90PWM81-16SN is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, renowned for its efficiency and versatility in handling a wide range of applications, especially in the field of power management and control systems. This microcontroller is particularly designed for applications requiring pulse width modulation (PWM) such as motor control, LED lighting, and various forms of power conversion.

Key Features:

  • Advanced RISC Architecture: The AT90PWM81-16SN features a powerful architecture with 131 powerful instructions, most of which are executed in a single clock cycle. This capability allows the microcontroller to achieve impressive performance levels, reaching up to 16 MIPS throughput at 16 MHz.
  • High Endurance Non-volatile Memory Segments: It includes 8KB of In-System Self-Programmable Flash, 512 Bytes EEPROM, and 512 Bytes Internal SRAM. This combination ensures ample space for complex applications and data storage, as well as reliability and stability in operation.
  • Extensive PWM Capabilities: With its eight PWM channels with separate prescalers and compare modes, the AT90PWM81-16SN provides excellent control for power regulation, allowing for fine-grained control of power delivery and energy efficiency.
  • Power Efficiency: The device operates between 2.7-5.5 volts, ensuring low power consumption across a range of voltages. This makes it suitable for battery-operated applications where power efficiency is critical.
  • Robust Peripheral Features: It includes a 10-bit ADC with 8 channels, analog comparator, and on-chip analog front-end, offering a robust set of peripherals to support complex tasks.
  • Operating Conditions: The microcontroller can operate within a temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Package: It comes in a 32-lead, thin shrink small outline package (TSSOP), which is ideal for space-constrained applications.

With its advanced features and capabilities, the AT90PWM81-16SN from Microchip Technology is a prime choice for developers looking to implement sophisticated control systems that require precise PWM control, energy efficiency, and reliable operation in a compact form factor.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess