EN
  • EN
  • DE

AT90S2323-10PC

Part No AT90S2323-10PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP / MCU 8-bit AVR RISC 2KB Flash 5V 8-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90S
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 3
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 769099-AT90S2323-10PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT90S2323
Introduction Date June 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT90S2323-10PC CAD Model

Description

The AT90S2323-10PC is a high-performance, low-power AVR 8-bit microcontroller from the esteemed Microchip Technology. This microcontroller is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide array of applications in the embedded systems domain.

Key Features:

  • Advanced RISC Architecture: The AT90S2323-10PC boasts a remarkable Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a throughput approaching 1 MIPS per MHz. This allows for optimized power consumption and speed.
  • Clock Speed: Operating at a clock speed of 10MHz, this microcontroller is well-suited for tasks that require a good balance between power consumption and performance.
  • Program Memory: It comes with 2KB of in-system programmable Flash memory, providing ample space for your application code and reducing the need for external storage components.
  • SRAM: With 128 bytes of Static Random-Access Memory (SRAM), the AT90S2323-10PC offers enough space for data storage and manipulation during operation.
  • I/O Pins: The device features 15 general-purpose Input/Output (I/O) pins, giving you the flexibility to connect a wide range of peripherals and sensors.
  • Power Efficiency: Its power-saving features include Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in full operation.
  • Peripheral Features: This microcontroller integrates a range of peripherals, such as a precision analog comparator, programmable watchdog timer with an internal oscillator, and an internal calibrated RC oscillator, to enhance its functionality.

Applications:

The AT90S2323-10PC is versatile enough for use in a variety of applications, including but not limited to: industrial control systems, consumer electronics, automotive systems, and battery-operated devices. Its robust feature set ensures that it can meet the demands of both complex and simple embedded system designs.

Package and Quality:

This microcontroller is available in a PDIP-20 package, making it easy to handle for prototyping and small-scale production. Microchip Technology's commitment to quality means that the AT90S2323-10PC is designed for reliability and longevity in all sorts of operating conditions.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess