EN
  • EN
  • DE

AT91M63200-25AU

Part No AT91M63200-25AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 176TQFP / ARM7® AT91 Microcontroller IC 16/32-Bit 25MHz ROMless 176-TQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 25MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 58
Program Memory Type ROMless
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-TQFP (24x24)
Base Product Number AT91M63200
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342687-AT91M63200-25AU
Ultra Librarian 3D Model Ultra Librarian AT91M63200-25AU CAD Model

Description

Microchip Technology AT91M63200-25AU Product Overview

The AT91M63200-25AU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its advanced semiconductor products. This microcontroller is part of the AT91 series, which is well-regarded for its ARM-based processors, and it is particularly suited for a wide range of industrial and consumer applications that require efficient power management, robust operation, and flexible interfacing options.

Key Features

  • Core: The AT91M63200-25AU is built around the ARM926EJ-S core, which operates at a maximum speed of 25 MHz. This core is known for its high performance and low power consumption, making it ideal for battery-operated devices and applications where power efficiency is critical.
  • Memory: It is equipped with a range of memory options, including integrated flash memory and RAM, providing ample space for application code and data storage. This allows for quick access to frequently used data and smooth operation of complex software stacks.
  • Connectivity: The device offers versatile connectivity options, including USB, UART, SPI, and I2C interfaces, enabling it to easily communicate with other devices and peripherals within a system. This makes it highly adaptable to different communication requirements.
  • Peripheral Support: With a variety of built-in peripherals such as timers, watchdog timers, and PWM controllers, the AT91M63200-25AU can handle a wide range of tasks without the need for additional components, reducing system complexity and cost.
  • Power Management: The microcontroller features sophisticated power management techniques, including multiple power-saving modes, which help to extend battery life in portable applications and reduce energy consumption in stationary devices.

Applications

The AT91M63200-25AU is versatile enough to be used in numerous applications, such as:

  • Industrial control systems
  • Point-of-sale terminals
  • Smart home devices
  • Medical equipment
  • Automotive electronics

With its robust design, the AT91M63200-25AU is also well-suited for operation in harsh environments where reliability is paramount. Microchip Technology's commitment to quality ensures that this microcontroller will perform reliably over its intended lifespan, making it a trusted choice for engineers and designers looking for a high-quality, ARM-based microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess