EN
  • EN
  • DE

AT91SAM7S128C-AU

Part No AT91SAM7S128C-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 16-bit/32-bit ARM7TDMI RISC 128KB Flash 1.8V/3.3V 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM7S
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.65 V ~ 1.95 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 769109-AT91SAM7S128C-AU
Popularity Medium
Supply and Demand Status Limited
Family Name AT91SAM7S128
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S128C-AU CAD Model

Description

Microchip Technology's AT91SAM7S128C-AU Microcontroller

The AT91SAM7S128C-AU is a high-performance microcontroller from Microchip Technology designed to cater to a wide range of embedded applications. This ARM7TDMI based microcontroller is part of the AT91SAM7S series, which is renowned for its exceptional processing power, low power consumption, and a rich set of peripherals. The AT91SAM7S128C-AU is an ideal choice for applications requiring efficient data management and reliable operation in various industrial, consumer, and medical applications.

Key Features:

  • Core: ARM7TDMI processor core with a maximum speed of 55 MHz, providing a perfect balance between performance and power efficiency.
  • Memory: Comes with 128 KB of internal high-speed Flash memory and 32 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Advanced Peripherals: Includes a rich set of peripherals such as USB 2.0 Full Speed, USART, SPI, and TWI (I2C), providing versatile connectivity options.
  • Power Management: Features multiple power-saving modes, including Idle and Power-down, to optimize power consumption according to the application's needs.
  • Debugging and Programming: Equipped with an integrated In-Circuit Debugger (ICD) and In-Circuit Programmer (ICP), simplifying development and reducing time-to-market.
  • Operating Conditions: Can operate within a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: Available in a 64-pin LQFP package, which provides a compact footprint while allowing for easy integration into various designs.

Applications:

The AT91SAM7S128C-AU's combination of processing power, memory, and peripherals makes it an excellent choice for applications such as industrial control systems, smart sensors, medical devices, point-of-sale terminals, and many other embedded systems that require robust performance and connectivity.

Conclusion:

Microchip's AT91SAM7S128C-AU microcontroller is a powerful, versatile, and reliable solution for designers looking to develop advanced embedded systems. Its comprehensive feature set and robust design ensure that it can meet the demands of a wide array of applications, providing developers with a flexible platform for innovation and product development.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess